3M 3M 2214 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 26077 XG700007907

Description
3M 2214 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2214 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2214 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 26077 - 021200-26077 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2214 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 26077
021200-26077
3M 2214 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 26077 021200-26077
3M 2214 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 2214 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-26077
Product Name 3M 2214 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 26077
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Carton Sealing Tape - 4100 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Carton Sealing Tape
Thickness 0.0028 inches (0.0711 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details