3M 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 320 yd Length - 6.3 mil Thick - 99695 70006772340

Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 320 yd Length - 6.3 mil Thick - 99695 - 051128-99695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 320 yd Length - 6.3 mil Thick - 99695
051128-99695
3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 320 yd Length - 6.3 mil Thick - 99695 051128-99695
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following temperature range: -60 F to +300 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 6.3 mil thickness. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-99695
Product Name 3M 8412 Clear Masking/Painter's Tape - 1/2 in Width x 320 yd Length - 6.3 mil Thick - 99695
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
PTFE Film Tape - 204-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Film Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details