3M 3M 8992 Green Masking/Painter's Tape - 2 in Width x 72 yd Length - 66282 70006782307

Description
3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8992 Green Masking/Painter's Tape - 2 in Width x 72 yd Length - 66282 - 051115-66282 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8992 Green Masking/Painter's Tape - 2 in Width x 72 yd Length - 66282
051115-66282
3M 8992 Green Masking/Painter's Tape - 2 in Width x 72 yd Length - 66282 051115-66282
3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-66282
Product Name 3M 8992 Green Masking/Painter's Tape - 2 in Width x 72 yd Length - 66282
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
High Modulous PTFE Film - 2255-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Hi Modulous
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details