3M 3M 501+ Tan Masking/Painter's Tape - 1580 mm Width x 55 m Length - 69021 GT500087702

Description
3M 501+ tan masking/painter's tape comes in a 1580 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ tan masking/painter's tape comes in a 1580 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Tan Masking/Painter's Tape - 1580 mm Width x 55 m Length - 69021 - 051115-69021 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Tan Masking/Painter's Tape - 1580 mm Width x 55 m Length - 69021
051115-69021
3M 501+ Tan Masking/Painter's Tape - 1580 mm Width x 55 m Length - 69021 051115-69021
3M 501+ tan masking/painter's tape comes in a 1580 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ tan masking/painter's tape comes in a 1580 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-69021
Product Name 3M 501+ Tan Masking/Painter's Tape - 1580 mm Width x 55 m Length - 69021
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5906 inches (15 mm)
View Details
Double Coated Urethane Foam Tape - 4008 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PU - Polyurethane
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details