3M 3M 5903 Red Masking/Painter's Tape - 50 in Width x 60 yd Length - 68901 70006748431

Description
3M 5903 red masking/painter's tape comes in a 50 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.
Description
3M 5903 red masking/painter's tape comes in a 50 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 5903 Red Masking/Painter's Tape - 50 in Width x 60 yd Length - 68901 - 051115-68901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5903 Red Masking/Painter's Tape - 50 in Width x 60 yd Length - 68901
051115-68901
3M 5903 Red Masking/Painter's Tape - 50 in Width x 60 yd Length - 68901 051115-68901
3M 5903 red masking/painter's tape comes in a 50 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

3M 5903 red masking/painter's tape comes in a 50 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68901
Product Name 3M 5903 Red Masking/Painter's Tape - 50 in Width x 60 yd Length - 68901
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Foil/Glass Tape - 2925-7 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum/Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details