3M 3M Scotch 2480S Green Masking/Painter's Tape - 2 in Width x 60 yd Length - 07549 70006656352

Description
3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.
Description
3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2480S Green Masking/Painter's Tape - 2 in Width x 60 yd Length - 07549 - 051111-07549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2480S Green Masking/Painter's Tape - 2 in Width x 60 yd Length - 07549
051111-07549
3M Scotch 2480S Green Masking/Painter's Tape - 2 in Width x 60 yd Length - 07549 051111-07549
3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-07549
Product Name 3M Scotch 2480S Green Masking/Painter's Tape - 2 in Width x 60 yd Length - 07549
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.4724 inches (12 mm)
View Details
All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details