3M 3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807 XG700010588

Description
3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807 - 051115-24807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807
051115-24807
3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807 051115-24807
3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24807
Product Name 3M 2209 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 24807
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Professional Grade Duct Tape - 146 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details