3M 3M 8901 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92736 70006713245

Description
3M 8901 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92736 - 051111-92736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92736
051111-92736
3M 8901 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92736 051111-92736
3M 8901 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92736
Product Name 3M 8901 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92736
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Medium Grade Paper Masking Tape - AquaMask - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details