3M 3M 101+ Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 5.1 mil Thick - 68707 XG700011750

Description
3M 101+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.
Description
3M 101+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 101+ Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 5.1 mil Thick - 68707 - 051115-68707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 101+ Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 5.1 mil Thick - 68707
051115-68707
3M 101+ Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 5.1 mil Thick - 68707 051115-68707
3M 101+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

3M 101+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 5.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-68707
Product Name 3M 101+ Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 5.1 mil Thick - 68707
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
70 Mesh Fluorescent Contractor Grade Duct Tape - DUCTCLO 3720 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0118 inches (0.2997 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details