3M 3M Scotch 215 Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 98000 70006721792

Description
3M Scotch 215 blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 215 blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 215 Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 98000 - 051111-98000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 215 Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 98000
051111-98000
3M Scotch 215 Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 98000 051111-98000
3M Scotch 215 blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

3M Scotch 215 blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-98000
Product Name 3M Scotch 215 Blue Masking/Painter's Tape - 48 in Width x 60 yd Length - 98000
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details