3M 3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 91929 70006703048

Description
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 91929 - 051111-91929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 91929
051111-91929
3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 91929 051111-91929
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 18 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This masking/painter's tape has a 3.3 mil thickness. In addition to the other properties this product is heat-resistant.

Buy Now
3M Scotch 2460 Yellow Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 91672 - 051111-91672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2460 Yellow Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 91672
051111-91672
3M Scotch 2460 Yellow Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 91672 051111-91672
3M Scotch 2460 yellow masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +300 F.

3M Scotch 2460 yellow masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +300 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 051111-91929 051111-91672
Product Name 3M Scotch 2460 Yellow Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 3.3 mil Thick - 91929 3M Scotch 2460 Yellow Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 91672
Color Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Premium Grade Duct Tape - PC 658 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0164 inches (0.4166 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details