3M 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92776 70006713641

Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92776 - 051111-92776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92776
051111-92776
3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92776 051111-92776
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92776
Product Name 3M 8902 Blue Masking/Painter's Tape - 3/4 in Width x 72 yd Length - 92776
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Surface Protection Tape - 202SPV - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0050 inches (0.1270 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details