3M 3M 301+ Yellow Masking/Painter's Tape - 96 mm Width x 55 m Length - 64755 70006745643

Description
3M 301+ yellow masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +225 F.
Description
3M 301+ yellow masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +225 F.

Suppliers

Company
Product
Description
Supplier Links
3M 301+ Yellow Masking/Painter's Tape - 96 mm Width x 55 m Length - 64755 - 051115-64755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 301+ Yellow Masking/Painter's Tape - 96 mm Width x 55 m Length - 64755
051115-64755
3M 301+ Yellow Masking/Painter's Tape - 96 mm Width x 55 m Length - 64755 051115-64755
3M 301+ yellow masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +225 F.

3M 301+ yellow masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +225 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64755
Product Name 3M 301+ Yellow Masking/Painter's Tape - 96 mm Width x 55 m Length - 64755
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Plasma Spray Masking Tape - 500 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details