3M 3M 501+ Purple Masking/Painter's Tape - 18 mm Width x 55 mm Length - 61188 UU004238364

Description
3M 501+ purple masking/painter's tape comes in a 18 mm width, 55 mm length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ purple masking/painter's tape comes in a 18 mm width, 55 mm length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Purple Masking/Painter's Tape - 18 mm Width x 55 mm Length - 61188 - 205459-61188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Purple Masking/Painter's Tape - 18 mm Width x 55 mm Length - 61188
205459-61188
3M 501+ Purple Masking/Painter's Tape - 18 mm Width x 55 mm Length - 61188 205459-61188
3M 501+ purple masking/painter's tape comes in a 18 mm width, 55 mm length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ purple masking/painter's tape comes in a 18 mm width, 55 mm length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 205459-61188
Product Name 3M 501+ Purple Masking/Painter's Tape - 18 mm Width x 55 mm Length - 61188
Color Purple
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Film with Acrylic Adhesive - 1205 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0030 inches (0.0762 mm)
Adhesive Polyimide
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details