3M 3M 8902 Blue Masking/Painter's Tape - 5/8 in Width x 216 yd Length - 92738 70006713260

Description
3M 8902 blue masking/painter's tape comes in a 5/8 in width, 216 yd length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 5/8 in width, 216 yd length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 5/8 in Width x 216 yd Length - 92738 - 051111-92738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 5/8 in Width x 216 yd Length - 92738
051111-92738
3M 8902 Blue Masking/Painter's Tape - 5/8 in Width x 216 yd Length - 92738 051111-92738
3M 8902 blue masking/painter's tape comes in a 5/8 in width, 216 yd length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 5/8 in width, 216 yd length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92738
Product Name 3M 8902 Blue Masking/Painter's Tape - 5/8 in Width x 216 yd Length - 92738
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Performance Box Sealing Tape - 372 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Performance Box Sealing Tape
Thickness 0.0022 inches (0.0559 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details