3M 3M 484 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 91932 70006705696

Description
3M 484 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 484 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 484 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 91932 - 051111-91932 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 484 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 91932
051111-91932
3M 484 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 91932 051111-91932
3M 484 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 484 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91932
Product Name 3M 484 Tan Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 91932
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
CushionmountT Standard Combination Printing Tape - 1040 - Budnick Converting, Inc.
Specs
Type CushionmountT Standard Combination Printing Tape
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details