3M 3M 8902 Blue Masking/Painter's Tape - 8 1/2 in Width x 72 yd Length - 92747 70006713351

Description
3M 8902 blue masking/painter's tape comes in a 8 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 8 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 8 1/2 in Width x 72 yd Length - 92747 - 051111-92747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 8 1/2 in Width x 72 yd Length - 92747
051111-92747
3M 8902 Blue Masking/Painter's Tape - 8 1/2 in Width x 72 yd Length - 92747 051111-92747
3M 8902 blue masking/painter's tape comes in a 8 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 8 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92747
Product Name 3M 8902 Blue Masking/Painter's Tape - 8 1/2 in Width x 72 yd Length - 92747
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Professional Grade Duct Tape - Metallized - 251 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Masking Tapes - 677036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details