Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 827 Red Masking/Painter's Tape - 4 in Width x 60 yd Length - 827 4 X 60YD RED 827 4 X 60YD RED

Description
Polyken Berry Plastics 827 red masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
Polyken Berry Plastics 827 red masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 827 Red Masking/Painter's Tape - 4 in Width x 60 yd Length - 827 4 X 60YD RED - 827 4 X 60YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 827 Red Masking/Painter's Tape - 4 in Width x 60 yd Length - 827 4 X 60YD RED
827 4 X 60YD RED
Polyken Berry Plastics 827 Red Masking/Painter's Tape - 4 in Width x 60 yd Length - 827 4 X 60YD RED 827 4 X 60YD RED
Polyken Berry Plastics 827 red masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Polyken Berry Plastics 827 red masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in the following temperature range: +40 F to +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 827 4 X 60YD RED
Product Name Polyken Berry Plastics 827 Red Masking/Painter's Tape - 4 in Width x 60 yd Length - 827 4 X 60YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details