3M 3M 8902 Blue Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 92742 70006713302

Description
3M 8902 blue masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 28 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 28 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 92742 - 051111-92742 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 92742
051111-92742
3M 8902 Blue Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 92742 051111-92742
3M 8902 blue masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 28 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 28 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92742
Product Name 3M 8902 Blue Masking/Painter's Tape - 1 1/4 in Width x 72 yd Length - 92742
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Nuclear Grade Duct Tape - 357N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details