3M 3M 484 Tan Masking/Painter's Tape - 2 in Width x 36 yd Length - 91935 70006705720

Description
3M 484 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 484 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 484 Tan Masking/Painter's Tape - 2 in Width x 36 yd Length - 91935 - 051111-91935 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 484 Tan Masking/Painter's Tape - 2 in Width x 36 yd Length - 91935
051111-91935
3M 484 Tan Masking/Painter's Tape - 2 in Width x 36 yd Length - 91935 051111-91935
3M 484 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 484 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +170 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91935
Product Name 3M 484 Tan Masking/Painter's Tape - 2 in Width x 36 yd Length - 91935
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details