3M 3M 8991 Blue Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64736 70006745452

Description
3M 8991 blue masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant.
Description
3M 8991 blue masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8991 Blue Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64736 - 051115-64736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8991 Blue Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64736
051115-64736
3M 8991 Blue Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64736 051115-64736
3M 8991 blue masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant.

3M 8991 blue masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64736
Product Name 3M 8991 Blue Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64736
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details
Patco High Temperature, Fine Line Masking Tape - 172R - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0063 inches (0.1600 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details