3M 3M Scotch 2460 Yellow Masking/Painter's Tape - 2 in Width x 60 yd Length - 91930 70006705670

Description
3M Scotch 2460 yellow masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 2460 yellow masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2460 Yellow Masking/Painter's Tape - 2 in Width x 60 yd Length - 91930 - 051111-91930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2460 Yellow Masking/Painter's Tape - 2 in Width x 60 yd Length - 91930
051111-91930
3M Scotch 2460 Yellow Masking/Painter's Tape - 2 in Width x 60 yd Length - 91930 051111-91930
3M Scotch 2460 yellow masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 2460 yellow masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-91930
Product Name 3M Scotch 2460 Yellow Masking/Painter's Tape - 2 in Width x 60 yd Length - 91930
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details