3M 3M 501+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 64777 GT500080293

Description
3M 501+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M 501+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 501+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 64777 - 051115-64777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 501+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 64777
051115-64777
3M 501+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 64777 051115-64777
3M 501+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M 501+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64777
Product Name 3M 501+ Tan Masking/Painter's Tape - 72 mm Width x 55 m Length - 64777
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0045 inches (0.1143 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details