3M 3M 235 Black Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 07037 70016070362

Description
3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F.
Description
3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 235 Black Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 07037 - 021200-07037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 235 Black Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 07037
021200-07037
3M 235 Black Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 07037 021200-07037
3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F.

3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-07037
Product Name 3M 235 Black Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 07037
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Flame Spray Masking Tape - 2975-8 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0108 inches (0.2743 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details