3M 3M 401+ Green Masking/Painter's Tape - 144 mm Width x 55 m Length - 98229 70006775871

Description
3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 144 mm Width x 55 m Length - 98229 - 076308-98229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 144 mm Width x 55 m Length - 98229
076308-98229
3M 401+ Green Masking/Painter's Tape - 144 mm Width x 55 m Length - 98229 076308-98229
3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 076308-98229
Product Name 3M 401+ Green Masking/Painter's Tape - 144 mm Width x 55 m Length - 98229
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam - 1308-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1250 inches (3.17 mm)
Adhesive PE - Polyethylene
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details