3M 3M 8997 Light Amber Polyimide Tape - 1 in Width x 36 yd Length - 98857 70006765831

Description
3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.
Description
3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.

Suppliers

Company
Product
Description
Supplier Links
3M 8997 Light Amber Polyimide Tape - 1 in Width x 36 yd Length - 98857 - 051128-98857 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8997 Light Amber Polyimide Tape - 1 in Width x 36 yd Length - 98857
051128-98857
3M 8997 Light Amber Polyimide Tape - 1 in Width x 36 yd Length - 98857 051128-98857
3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.

3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +500.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-98857
Product Name 3M 8997 Light Amber Polyimide Tape - 1 in Width x 36 yd Length - 98857
Color Light Amber
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.4724 inches (12 mm)
View Details
High Performance Temp Surface Protection Tape - 2A826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details