3M 3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806 XG700010570

Description
3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.
Description
3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806 - 051115-24806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806
051115-24806
3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806 051115-24806
3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-24806
Product Name 3M 2209 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 24806
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.2362 inches (6 mm)
View Details
High Temperature Flash & Tool Masking - M98 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details