3M 3M 8911 Clear Masking/Painter's Tape - 1 in Width x 72 yd Length - 92757 70006713450

Description
3M 8911 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 1 in Width x 72 yd Length - 92757 - 051111-92757 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 1 in Width x 72 yd Length - 92757
051111-92757
3M 8911 Clear Masking/Painter's Tape - 1 in Width x 72 yd Length - 92757 051111-92757
3M 8911 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92757
Product Name 3M 8911 Clear Masking/Painter's Tape - 1 in Width x 72 yd Length - 92757
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Performance Continuous Taping System Tape - 3782 - Budnick Converting, Inc.
Specs
Type Adhesive; Performance Continuous Taping System Tape
Thickness 0.0022 inches (0.0559 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details