3M 3M 8911 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92758 70006713468

Description
3M 8911 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8911 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8911 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92758 - 051111-92758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8911 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92758
051111-92758
3M 8911 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92758 051111-92758
3M 8911 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8911 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92758
Product Name 3M 8911 Clear Masking/Painter's Tape - 1 1/2 in Width x 72 yd Length - 92758
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details