3M 3M 8902 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92748 70006713369

Description
3M 8902 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92748 - 051111-92748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92748
051111-92748
3M 8902 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92748 051111-92748
3M 8902 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92748
Product Name 3M 8902 Blue Masking/Painter's Tape - 12 in Width x 72 yd Length - 92748
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details