3M 3M 8901 Blue Masking/Painter's Tape - 4 in Width x 500 yd Length - 92734 70006713229

Description
3M 8901 blue masking/painter's tape comes in a 4 in width, 500 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8901 blue masking/painter's tape comes in a 4 in width, 500 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8901 Blue Masking/Painter's Tape - 4 in Width x 500 yd Length - 92734 - 051111-92734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8901 Blue Masking/Painter's Tape - 4 in Width x 500 yd Length - 92734
051111-92734
3M 8901 Blue Masking/Painter's Tape - 4 in Width x 500 yd Length - 92734 051111-92734
3M 8901 blue masking/painter's tape comes in a 4 in width, 500 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8901 blue masking/painter's tape comes in a 4 in width, 500 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-92734
Product Name 3M 8901 Blue Masking/Painter's Tape - 4 in Width x 500 yd Length - 92734
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details
Media Blasting Mask - BT100-40 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
Adhesive Rubber
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details