3M 3M 401+ Green Masking/Painter's Tape - 12 mm Width x 55 m Length - 64759 70006745684

Description
3M 401+ green masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.
Description
3M 401+ green masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 401+ Green Masking/Painter's Tape - 12 mm Width x 55 m Length - 64759 - 051115-64759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 401+ Green Masking/Painter's Tape - 12 mm Width x 55 m Length - 64759
051115-64759
3M 401+ Green Masking/Painter's Tape - 12 mm Width x 55 m Length - 64759 051115-64759
3M 401+ green masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

3M 401+ green masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64759
Product Name 3M 401+ Green Masking/Painter's Tape - 12 mm Width x 55 m Length - 64759
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Double Coated White Polyethylene Foam - 3232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details