3M 3M 8997 Light Amber Masking Tape - 1/2 in Width x 36 yd Length - 98855 70006765815

Description
3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +500.
Description
3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +500.

Suppliers

Company
Product
Description
Supplier Links
3M 8997 Light Amber Masking Tape - 1/2 in Width x 36 yd Length - 98855 - 051128-98855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8997 Light Amber Masking Tape - 1/2 in Width x 36 yd Length - 98855
051128-98855
3M 8997 Light Amber Masking Tape - 1/2 in Width x 36 yd Length - 98855 051128-98855
3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +500.

3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +500.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051128-98855
Product Name 3M 8997 Light Amber Masking Tape - 1/2 in Width x 36 yd Length - 98855
Color Light Amber
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Temperature Resistant Surface Coated Cloth Tape - 4657 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0115 inches (0.2921 mm)
Adhesive Vinyl Coated Cloth
View Details