3M 3M 8992 Green Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64727 70006745361

Description
3M 8992 green masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M 8992 green masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8992 Green Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64727 - 051115-64727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8992 Green Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64727
051115-64727
3M 8992 Green Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64727 051115-64727
3M 8992 green masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M 8992 green masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64727
Product Name 3M 8992 Green Masking/Painter's Tape - 50.4 in Width x 72 yd Length - 64727
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details