Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics 727 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 727 72MM X 55M ORANGE 727 72MM X 55M ORANGE

Description
Polyken Berry Plastics 727 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +160 F. In addition to the other properties this product is moisture-resistant.
Description
Polyken Berry Plastics 727 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +160 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics 727 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 727 72MM X 55M ORANGE - 727 72MM X 55M ORANGE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics 727 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 727 72MM X 55M ORANGE
727 72MM X 55M ORANGE
Polyken Berry Plastics 727 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 727 72MM X 55M ORANGE 727 72MM X 55M ORANGE
Polyken Berry Plastics 727 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +160 F. In addition to the other properties this product is moisture-resistant.

Polyken Berry Plastics 727 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +160 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 727 72MM X 55M ORANGE
Product Name Polyken Berry Plastics 727 Orange Masking/Painter's Tape - 72 mm Width x 55 m Length - 727 72MM X 55M ORANGE
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Masking Tape - 651 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0059 inches (0.1499 mm)
Adhesive Crepe Paper
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details