Win Source Part Number: 1350508-OY392KE
Category: Resistors - Through Hole Resistors
Series: OY
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Size / Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: -1000/ -1600ppm/°C
Power (Watts): 2W
Composition: Ceramic
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 220°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3.9 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
RESISTOR, CERAMIC, 3.9KOHM, 2W, 10%; Resistance:3.9kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| Win Source Electronics | Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1350508-OY392KE | OY392KE | 273-OY392KE-ND | 70022225 | 64K5426 |
| Product Name | Resistors - Through Hole Resistors | Composition Resistor | Through Hole Resistors | Resistor;Ceramic Composition;Res 3.9 Kilohms;Pwr-Rtg 2 W;Tol 10%;Axial;Silicone | Resistor, Ceramic, 3.9Kohm, 2W, 10%; Resistance Ohmite |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Resistance Range | 3900 ohms | 3900 ohms | 3900 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | -1000 to -1600 ±ppm/°C | -1600 ±ppm/°C | |||
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |