The Res, 0R003, 1W, 1206, Metal Alloy resistor is part of the PCS Series and features a low resistance value of 0.003 ohms. It has a power rating of 1 watt and a resistance tolerance of ±1%. The resistor is constructed using metal alloy technology, ensuring high precision for current sensing and voltage division applications. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +170°C, providing versatility in various applications. The resistor also boasts a low temperature coefficient of resistance (TCR) at ±50ppm, contributing to its long-term stability. This component is AEC-Q200 qualified, indicating its reliability for automotive applications.
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R003, 1W, 1206, METAL ALLOY; Resistance:0.003ohm;
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-PCS1206FR0030ETTR-ND | PCS1206FR0030ET | 41AH5328 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Res, 0R003, 1W, 1206, Metal Alloy; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalAlloy |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 0.0030 ohms | 0.0030 ohms |