27 Ohms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
Win Source Part Number: 1352309-OY270KE
Category: Resistors - Through Hole Resistors
Series: OY
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Size / Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: -1000/ -1600ppm/°C
Power (Watts): 2W
Composition: Ceramic
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 220°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RESISTOR, CERAMIC, 27 OHM, 2W, 10%; Resistance:27ohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Diameter:7mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | OY270KE-ND | 1352309-OY270KE | OY270KE | 64K5414 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Composition Resistor | Resistor, Ceramic, 27 Ohm, 2W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Carbon Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms |