The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can often replace carbon composition resistors which can be difficult to source.
1 kOhms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic
RESISTOR, CERAMIC, 1KOHM, 1W, 10%; Resistance:1kohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:5.5mmRoHS Compliant: Yes
Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features
RESISTOR, CERAMIC, 1KOHM, 1W, 10%; RESISTANCE:1KOHM; PRODUCT RANGE:OX SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:CERAMIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | OX102KE | OX102KE-ND | 64K5342 | 70022173 | 18693183 |
| Product Name | Composition Resistor | Through Hole Resistors | Resistor, Ceramic, 1Kohm, 1W, 10%; Resistance Ohmite | Resistor;Ceramic Composition;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone | Resistor |
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |
| Temperature Coefficient | ? to 300 ±ppm/°C | -1600 ±ppm/°C |