Ohmite Manufacturing Co. Composition Resistor OX220KE

Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet
Description
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - OX220KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OX220KE
Composition Resistor OX220KE
The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C snubber circuits, and inrush limiters. The OX/OY resistors can

Supplier's Site
Through Hole Resistors - OX220KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OX220KE-ND
Through Hole Resistors OX220KE-ND
22 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

22 Ohms ±10% 1W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 22 Ohm, 1W, 10%; Resistance Ohmite - 31K9055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 22 Ohm, 1W, 10%; Resistance Ohmite
31K9055
Resistor, Ceramic, 22 Ohm, 1W, 10%; Resistance Ohmite 31K9055
RESISTOR, CERAMIC, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 22 OHM, 1W, 10%; Resistance:22ohm; Product Range:OX Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Ceramic; Product Length:19mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Ceramic Resistor, Ox Series, 22 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite - 59M0936 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ox Series, 22 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite
59M0936
Through Hole Ceramic Resistor, Ox Series, 22 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite 59M0936
Through Hole Ceramic Resistor, OX Series, 22 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, OX Series, 22 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone - 70022179 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
70022179
Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone 70022179
Specifications Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C. Features Replaces 1 and 2 Watt Carbon Composition Resistors Meets High-Energy Density Demands High Peak Power 10% Tolerance

Specifications
Material Terminals: Solder-coated copper terminal. Coating: UL-94 VO approved silicone. Derating Linear: From 100% @ +70°C to 0% @ +200°C. Electrical Tolerance: ±10% standard. Power Rating: Based on 70°C free air rating. Temperature Coefficient: –1300 ±300 ppm/°C.
Features

  • Replaces 1 and 2 Watt Carbon Composition Resistors
  • Meets High-Energy Density Demands
  • High Peak Power
  • 10% Tolerance
Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number OX220KE OX220KE-ND 31K9055 59M0936 70022179
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 22 Ohm, 1W, 10%; Resistance Ohmite Through Hole Ceramic Resistor, Ox Series, 22 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Ohmite Resistor;Ceramic Composition;Res 22 Ohms;Pwr-Rtg 1 W;Tol 10%;Axial;Silicone
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C -1600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details