TTM Technologies Inc. Chip Resistor - Surface Mount R1A100550R0J5C0

Description
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet
Description
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1173-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1173-1039-2-ND
Chip Resistor - Surface Mount 1173-1039-2-ND
50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film

50 Ohms ±5% 0.5W, 1/2W Chip Resistor 0402 (1005 Metric) RF, High Frequency Thick Film

Buy Now Datasheet
Microwave Chip Resistor - R1A100550R0J5C0 - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
R1A100550R0J5C0
Microwave Chip Resistor R1A100550R0J5C0
Anaren High Frequency Chip Resistor

Anaren High Frequency Chip Resistor

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 1173-1039-2-ND R1A100550R0J5C0
Product Name Chip Resistor - Surface Mount Microwave Chip Resistor
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details