910 Ohms ±5% 2W Through Hole Resistor Axial Carbon Film
Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability performance than comparable carbon composition resistors. Little Rebels are designed for electrical and electronic applications that demand small sizes and small power ratings plus high performance and reliability.
Features
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-ON9115E-R65TR-ND | ON9115E-R65 |
| Product Name | Through Hole Resistors | Carbon Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |