Ohmite Manufacturing Co. Through Hole Resistors R5J100E

Description
5.25W 100 OHMS VIT 5%
Request a Quote Datasheet
Description
5.25W 100 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - R5J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
R5J100E-ND
Through Hole Resistors R5J100E-ND
5.25W 100 OHMS VIT 5%

5.25W 100 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor - R5J100E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
R5J100E
Wirewound Resistor R5J100E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 100R, 5.25W, Radial, Wirewound; Resistance Ohmite - 64K6263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5.25W, Radial, Wirewound; Resistance Ohmite
64K6263
Res, 100R, 5.25W, Radial, Wirewound; Resistance Ohmite 64K6263
RES, 100R, 5.25W, RADIAL, WIREWOUND; Resistance:100ohm; Product Range:PC-58 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

RES, 100R, 5.25W, RADIAL, WIREWOUND; Resistance:100ohm; Product Range:PC-58 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number R5J100E-ND R5J100E 64K6263
Product Name Through Hole Resistors Wirewound Resistor Res, 100R, 5.25W, Radial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Radial Leads; Radial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details