Ohmite Manufacturing Co. Metal Film Resistor PCS2728DR0250ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - PCS2728DR0250ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS2728DR0250ET
Metal Film Resistor PCS2728DR0250ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-PCS2728DR0250ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2728DR0250ETTR-ND
Chip Resistor - Surface Mount 273-PCS2728DR0250ETTR-ND
25 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

25 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R025, 4W, 2728, Metal Alloy; Resistance Ohmite - 41AH5340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 4W, 2728, Metal Alloy; Resistance Ohmite
41AH5340
Res, 0R025, 4W, 2728, Metal Alloy; Resistance Ohmite 41AH5340
RES, 0R025, 4W, 2728, METAL ALLOY; Resistance:0.025ohm; Product Range:PCS Series; Resistor Case / Package:2728 [7071 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.6mm RoHS Compliant: Yes

RES, 0R025, 4W, 2728, METAL ALLOY; Resistance:0.025ohm; Product Range:PCS Series; Resistor Case / Package:2728 [7071 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PCS2728DR0250ET 273-PCS2728DR0250ETTR-ND 41AH5340
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R025, 4W, 2728, Metal Alloy; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 2827 2728 [7071 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details