Ohmite Manufacturing Co. Metal Film Resistor PCS2512FR0020ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - PCS2512FR0020ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS2512FR0020ET
Metal Film Resistor PCS2512FR0020ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-PCS2512FR0020ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0020ETCT-ND
Chip Resistor - Surface Mount 273-PCS2512FR0020ETCT-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512FR0020ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0020ETTR-ND
Chip Resistor - Surface Mount 273-PCS2512FR0020ETTR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512FR0020ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512FR0020ETDKR-ND
Chip Resistor - Surface Mount 273-PCS2512FR0020ETDKR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R002, 2W, 2512, Metal Alloy; Resistance Ohmite - 41AH5336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 2W, 2512, Metal Alloy; Resistance Ohmite
41AH5336
Res, 0R002, 2W, 2512, Metal Alloy; Resistance Ohmite 41AH5336
RES, 0R002, 2W, 2512, METAL ALLOY; Resistance:0.002ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R002, 2W, 2512, METAL ALLOY; Resistance:0.002ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PCS2512FR0020ET 273-PCS2512FR0020ETCT-ND 41AH5336
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R002, 2W, 2512, Metal Alloy; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details