Ohmite Manufacturing Co. Composition Resistor OY474KE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - OY474KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
OY474KE
Composition Resistor OY474KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - OY474KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
OY474KE-ND
Through Hole Resistors OY474KE-ND
470 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

470 kOhms ±10% 2W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Ceramic

Buy Now Datasheet
Resistor, Ceramic, 470Kohm, 2W, 10%; Resistance Ohmite - 64K5433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 470Kohm, 2W, 10%; Resistance Ohmite
64K5433
Resistor, Ceramic, 470Kohm, 2W, 10%; Resistance Ohmite 64K5433
RESISTOR, CERAMIC, 470KOHM, 2W, 10%; Resistance:470kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 470KOHM, 2W, 10%; Resistance:470kohm; Product Range:OY Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE - 70024457 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
70024457
RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE 70024457
RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number OY474KE OY474KE-ND 64K5433 70024457
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 470Kohm, 2W, 10%; Resistance Ohmite RESISTOR;CERAMIC COMPOSITION;RES 470 KILOHMS;PWR-RTG 2 W;TOL 10%;AXIAL;SILICONE
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details