Ohmite Manufacturing Co. Chip Resistor - Surface Mount PCS2512DR0200ET

Description
20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-PCS2512DR0200ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512DR0200ETDKR-ND
Chip Resistor - Surface Mount 273-PCS2512DR0200ETDKR-ND
20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512DR0200ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512DR0200ETCT-ND
Chip Resistor - Surface Mount 273-PCS2512DR0200ETCT-ND
20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2512DR0200ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2512DR0200ETTR-ND
Chip Resistor - Surface Mount 273-PCS2512DR0200ETTR-ND
20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

20 mOhms ±0.5% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor - PCS2512DR0200ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS2512DR0200ET
Metal Film Resistor PCS2512DR0200ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R02, 2W, 2512, Metal Alloy; Resistance Ohmite - 41AH5331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 2W, 2512, Metal Alloy; Resistance Ohmite
41AH5331
Res, 0R02, 2W, 2512, Metal Alloy; Resistance Ohmite 41AH5331
RES, 0R02, 2W, 2512, METAL ALLOY; Resistance:0.02ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R02, 2W, 2512, METAL ALLOY; Resistance:0.02ohm; Product Range:PCS Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-PCS2512DR0200ETDKR-ND PCS2512DR0200ET 41AH5331
Product Name Chip Resistor - Surface Mount Metal Film Resistor Res, 0R02, 2W, 2512, Metal Alloy; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details