Ohmite Manufacturing Co. Metal Film Resistor PCS2728DR1000ET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - PCS2728DR1000ET - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
PCS2728DR1000ET
Metal Film Resistor PCS2728DR1000ET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-PCS2728DR1000ETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2728DR1000ETCT-ND
Chip Resistor - Surface Mount 273-PCS2728DR1000ETCT-ND
100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2728DR1000ETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2728DR1000ETTR-ND
Chip Resistor - Surface Mount 273-PCS2728DR1000ETTR-ND
100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-PCS2728DR1000ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-PCS2728DR1000ETDKR-ND
Chip Resistor - Surface Mount 273-PCS2728DR1000ETDKR-ND
100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

100 mOhms ±0.5% 4W Chip Resistor Wide 2827 (7067 Metric), 2728 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 0R1, 4W, 2728, Metal Alloy; Resistance Ohmite - 41AH5342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 4W, 2728, Metal Alloy; Resistance Ohmite
41AH5342
Res, 0R1, 4W, 2728, Metal Alloy; Resistance Ohmite 41AH5342
RES, 0R1, 4W, 2728, METAL ALLOY; Resistance:0.1ohm; Product Range:PCS Series; Resistor Case / Package:2728 [7071 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.6mm RoHS Compliant: Yes

RES, 0R1, 4W, 2728, METAL ALLOY; Resistance:0.1ohm; Product Range:PCS Series; Resistor Case / Package:2728 [7071 Metric]; Power Rating:4W; Resistance Tolerance:± 0.5%; Resistor Technology:Metal Alloy; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PCS2728DR1000ET 273-PCS2728DR1000ETCT-ND 41AH5342
Product Name Metal Film Resistor Chip Resistor - Surface Mount Res, 0R1, 4W, 2728, Metal Alloy; Resistance Ohmite
Technology / Construction MetalFilm MetalFilm MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 2827 2728 [7071 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers