A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
RHEOSTAT, WIREWOUND, 1KOHM, 25W; Track Resistance:1kohm; Power Rating:25W; Product Range:RHS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: Yes
25 WATT MODEL H RHEOSTAT 10% / BOX ROHS COMPLIANT: YES
POT 1K OHM 25W WIREWOUND LINEAR
Rheostat, 1K Ohm, 25 Watt, 0.155A,
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RHS1K0E | RHS1K0E-ND | 70022466 | 64K5737 | 13P6708 | RHS1K0E | RHS1K0E |
| Product Name | Wirewound Resistor | Rotary Potentiometers, Rheostats | Rheostat;Rest 1 Kilohms;Wirewound;Pwr-Rtg 25W;Panel;Dia 1.56in;Open | Rheostat, Wirewound, 1Kohm, 25W; Track Resistance Ohmite | 25 Watt Model H Rheostat 10% / Box Rohs Compliant Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | OHM Rheostats |
| Technology / Construction | Wirewound | Wirewound | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | ||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Power Rating | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts |