TTM Technologies Inc. Microwave Chip Resistor R1A06031000G5AR

Description
Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina.
Request a Quote Datasheet
Description
Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Chip Resistor - R1A06031000G5AR - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
R1A06031000G5AR
Microwave Chip Resistor R1A06031000G5AR
Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina.

Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 4244-R1A06031000G5ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-R1A06031000G5ARDKR-ND
Chip Resistor - Surface Mount 4244-R1A06031000G5ARDKR-ND
100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 4244-R1A06031000G5ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-R1A06031000G5ARCT-ND
Chip Resistor - Surface Mount 4244-R1A06031000G5ARCT-ND
100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 4244-R1A06031000G5ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
4244-R1A06031000G5ARTR-ND
Chip Resistor - Surface Mount 4244-R1A06031000G5ARTR-ND
100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

100 Ohms ±2% 0.25W, 1/4W Chip Resistor 0201 (0603 Metric) RF, High Frequency Thick Film

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number R1A06031000G5AR 4244-R1A06031000G5ARDKR-ND
Product Name Microwave Chip Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0201 0201; 0201
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details